Status: | Production |
---|---|
Series: | AD1895 |
RoHS: | Compliant |
Prices starting from US$5.38
Automatically Senses Sample Frequencies |
No Programming Required |
Attenuates Sample Clock Jitter |
3.3 V to 5 V Input and 3.3 V Core Supply Voltages |
Accepts 16-/18-/20-/24-Bit Data |
Up to 192 kHz Sample Rate |
Input/Output Sample Ratios from 7.75:1 to 1:8 |
Bypass Mode |
Multiple AD1895 TDM Daisy-Chain Mode |
128 dB Signal-to-Noise and Dynamic Range |
(A-Weighted, 20 Hz to 20 kHz BW) |
Up to –122 dB THD + N |
Please see data sheet for additional features |
Sample Rate Converter, 2 Channel, Ssop | Newark Electronics |
SAMPLE RATE CONVERTER, 2 CHANNEL, SSOP | element14 |
192kHz 8:1 Stereo Async | Analog Devices |
MISCELLANEOUS CONVERTER | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD1895AYRSZ?
Additional datasheets, footprints and schematics for AD1895AYRSZ are listed on our Part Details page. You can also find images and similar parts to AD1895AYRSZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD1895AYRSZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD1895AYRSZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD1895AYRSZ fall under?
The AD1895AYRSZ is listed under Sample Rate Converters.
Can I view similar or alternative parts?
You can view similar parts to AD1895AYRSZ when available in the Sample Rate Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD1895AYRSZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD1895AYRSZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD1895AYRSZ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Analog Devices have stock available or on a lead time for AD1895AYRSZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD1895AYRSZ often in real-time on the comparison pages.
What if I can't find stock of AD1895AYRSZ?
You can fill out our help required form which you can use to request a quote for AD1895AYRSZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.