AD1866RZ Part Information
Details for AD1866RZ by Analog Devices
Semiconductors - ICs>Data & Signal Conversion>Digital-to-Analog Converters - DAC
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 26.1500 |
5 | 25.6200 |
10 | 24.1300 |
25 | 23.0400 |
50 | 22.4100 |
Stock Information
Details
Part Downloads
Part Features
- Dual Serial Input, Voltage Output DACs Single +5 Volt Supply 0.005% THD+N Low Power u201350 mW 115 dB Channel Separation Operates at 83 Oversampling 16-Pin Plastic DIP or SOIC Package
Part Specifications
Resolution (Bits) | 16bit |
Sampling Rate | 44.1kSPS |
Input Channel Type | Serial |
Supply Voltage Range | 3.5V to 5.25V |
ADC / DAC Case Style | WSOIC |
No. of Pins | 16Pins |
Data Interface | Serial |
Operating Temperature Min | -35°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
Supply Current | 10mA |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a AD1866RZ?
Additional datasheets, footprints and schematics for AD1866RZ are listed in our Part Details tab. You can also find the AD1866RZ image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD1866RZ in the Pricing & Inventory tab next to part details. You can view AD1866RZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD1866RZ fall under?
The AD1866RZ is listed under Semiconductors - ICs > Data & Signal Conversion > Digital-to-Analog Converters - DAC.
Can I view similar or alternative parts?
You can view similar parts to AD1866RZ when available in the Digital-to-Analog Converters - DAC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD1866RZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD1866RZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for AD1866RZ have stock available?
There is no stock from authorised distributors for AD1866RZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD1866RZ often in real-time on the comparison pages.
What if I can't find stock of AD1866RZ?
You can fill out our help required form which you can use to request a quote for AD1866RZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.