AD1851RZ Part Information
Details for AD1851RZ by Analog Devices
Semiconductors - ICs>Data & Signal Conversion>Digital-to-Analog Converters - DAC
Part Downloads
Part Features
- 110 dB SNR Fast Settling Permits 163 Oversampling 63 V Output Optional Trim Allows Super-Linear Performance 65 V Operation 16-Pin Plastic DIP and SOIC Packages Pin-Compatible with AD1856 & AD1860 Audio DACs 2s Complement, Serial Input
Part Specifications
Resolution (Bits) | 16bit |
Sampling Rate | 48kSPS |
Input Channel Type | Serial |
Supply Voltage Range | ± 4.75V to ± 5.25V |
ADC / DAC Case Style | WSOIC |
No. of Pins | 16Pins |
Data Interface | Serial |
Operating Temperature Min | -25°C |
Operating Temperature Max | 70°C |
Product Range | AD1851 Series |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (07-Jul-2017) |
Supply Current | 10mA |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a AD1851RZ?
Additional datasheets, footprints and schematics for AD1851RZ are listed in our Part Details tab. You can also find the AD1851RZ image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD1851RZ in the Pricing & Inventory tab next to part details. You can view AD1851RZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD1851RZ fall under?
The AD1851RZ is listed under Semiconductors - ICs > Data & Signal Conversion > Digital-to-Analog Converters - DAC.
Can I view similar or alternative parts?
You can view similar parts to AD1851RZ when available in the Digital-to-Analog Converters - DAC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD1851RZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD1851RZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for AD1851RZ have stock available?
There is no stock from authorised distributors for AD1851RZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD1851RZ often in real-time on the comparison pages.
What if I can't find stock of AD1851RZ?
You can fill out our help required form which you can use to request a quote for AD1851RZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.