AD1674ARZ Part Information
Details for AD1674ARZ by Analog Devices
Semiconductors - ICs>Data & Signal Conversion>Analog-to-Digital Converters - ADC
Part Downloads
Part Specifications
Resolution (Bits) | 12bit |
Sampling Rate | 100kSPS |
Input Channel Type | - |
Data Interface | Parallel |
Supply Voltage Type | Single |
Supply Voltage Min | 11.4V |
Supply Voltage Max | 16.5V |
ADC / DAC Case Style | SOIC |
No. of Pins | 28Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | Single 12-Bit SAR ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
Supply Current | 10mA |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a AD1674ARZ?
Additional datasheets, footprints and schematics for AD1674ARZ are listed in our Part Details tab. You can also find the AD1674ARZ image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD1674ARZ in the Pricing & Inventory tab next to part details. You can view AD1674ARZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD1674ARZ fall under?
The AD1674ARZ is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.
Can I view similar or alternative parts?
You can view similar parts to AD1674ARZ when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD1674ARZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD1674ARZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for AD1674ARZ have stock available?
There is no stock from authorised distributors for AD1674ARZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD1674ARZ often in real-time on the comparison pages.
What if I can't find stock of AD1674ARZ?
You can fill out our help required form which you can use to request a quote for AD1674ARZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.