| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
Prices starting from US$0.43
| Board Type | Plain Copper Board |
|---|---|
| Board Material | Copper |
| Hole Diameter | - |
| External Height | 100mm |
| External Width | 160mm |
| Board Thickness | 1.6mm |
| SVHC | No SVHC (15-Jan-2018) |
| External Length / Height | 100mm |
| Material | FR4 |
| No. of Copper Coated Sides | 1 |
| Copper PCB, FR4, 1 sided, 160x100x1.6mm | RS |
| Pcb, Raw, Fr4, 1F, 100X160 | Newark Electronics |
| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
| 16AMP 550VAC / 250VDC INDUSTRIAL FUSE | RS Americas |
| Specialty Fuses 16A 415V AC/250V DC | Sager |
Where can I find additional details, specifications and documents for a AD16?
Additional datasheets, footprints and schematics for AD16 are listed on our Part Details page. You can also find images and similar parts to AD16 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD16 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD16 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD16 fall under?
The AD16 is listed under Education Maker & Hobbyist Electronics > Prototyping & Accessories > Prototyping Boards & Breadboards.
Can I view similar or alternative parts?
You can view similar parts to AD16 when available in the Prototyping Boards & Breadboards range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD16 you can contact the distributor directly for product support, shipping queries etc.
Is the AD16 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AD16 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, Avnet America and Sager have stock available or on a lead time for AD16.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD16 often in real-time on the comparison pages.
What if I can't find stock of AD16?
You can fill out our help required form which you can use to request a quote for AD16 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.