AD1224MB-Y51 Fans & Blowers by ADDA Corporation

AXIAL FAN, 120MM, 24VDC, 99.069CFM, 41.1DBA

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$16.21

Distributor Stock
Logo for Newark
Newark
from US$18.09
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$16.21
-
Buy Now

Specifications

Supply Voltage 24V
Current Type DC
Fan Frame Size 120mm
External Depth 32mm
Flow Rate - Imperial 99.069cu.ft/min
Flow Rate - Metric 2.803m³/min
Noise Rating 41.1dBA
RoHS Compliant Yes

Alternative Descriptions

Axial Fan, 120Mm, 24Vdc, 99.069Cfm, 41.1Dba | Newark Electronics
DC Fans DC Axial Fan, 120x120x32mm, 24VDC, 99CFM, Medium Speed, Ball Bearing | Future Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD1224MB-Y51?

Additional datasheets, footprints and schematics for AD1224MB-Y51 are listed on our Part Details page. You can also find images and similar parts to AD1224MB-Y51 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD1224MB-Y51 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD1224MB-Y51 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD1224MB-Y51 fall under?

The AD1224MB-Y51 is listed under Cooling & Thermal Management > Fans & Blowers > Axial Fans.

Can I view similar or alternative parts?

You can view similar parts to AD1224MB-Y51 when available in the Axial Fans range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD1224MB-Y51 you can contact the distributor directly for product support, shipping queries etc.

Is the AD1224MB-Y51 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for AD1224MB-Y51 have stock available?

Authorised distributors including Newark Electronics and Future Electronics have stock available or on a lead time for AD1224MB-Y51.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD1224MB-Y51 often in real-time on the comparison pages.

What if I can't find stock of AD1224MB-Y51?

You can fill out our help required form which you can use to request a quote for AD1224MB-Y51 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay