Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Supply Voltage | 24V |
---|---|
Current Type | DC |
Fan Frame Size | 80mm |
External Depth | 15mm |
Flow Rate - Imperial | 21.805cu.ft/min |
Flow Rate - Metric | 0.617m³/min |
Noise Rating | 24.9dBA |
Bearing Type | Ball |
RoHS Compliant | Yes |
Axial Fan, 80Mm, 24Vdc, 21.805Cfm, 24.9Dba | Newark Electronics |
Where can I find additional details, specifications and documents for a AD0824MB-D71?
Additional datasheets, footprints and schematics for AD0824MB-D71 are listed on our Part Details page. You can also find images and similar parts to AD0824MB-D71 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD0824MB-D71 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD0824MB-D71 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD0824MB-D71 fall under?
The AD0824MB-D71 is listed under Cooling & Thermal Management > Fans & Blowers > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to AD0824MB-D71 when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD0824MB-D71 you can contact the distributor directly for product support, shipping queries etc.
Is the AD0824MB-D71 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for AD0824MB-D71 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for AD0824MB-D71.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD0824MB-D71 often in real-time on the comparison pages.
What if I can't find stock of AD0824MB-D71?
You can fill out our help required form which you can use to request a quote for AD0824MB-D71 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.