AD0812LB-A70GL Fans & Blowers by ADDA Corporation

AXIAL FAN, 80MM, 12VDC, 80mA

Status: Unknown
Series: -
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$6.62


Distributor Starting From Stock
Logo for element14 element14 US$6.62
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Supply Voltage 12V
Current Type DC
Fan Frame Size 80mm
External Depth 25mm
Flow Rate - Imperial 27.6cu.ft/min
Flow Rate - Metric 0.781m³/min
Noise Rating 22.5dBA
Bearing Type Ball
RoHS Compliant Yes

Alternative Descriptions

Axial Fan, 80Mm, 12Vdc, 80Ma | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD0812LB-A70GL?

Additional datasheets, footprints and schematics for AD0812LB-A70GL are listed on our Part Details page. You can also find images and similar parts to AD0812LB-A70GL on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD0812LB-A70GL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD0812LB-A70GL price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD0812LB-A70GL fall under?

The AD0812LB-A70GL is listed under Cooling & Thermal Management > Fans & Blowers > Axial Fans.

Can I view similar or alternative parts?

You can view similar parts to AD0812LB-A70GL when available in the Axial Fans range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD0812LB-A70GL you can contact the distributor directly for product support, shipping queries etc.

Is the AD0812LB-A70GL RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for AD0812LB-A70GL have stock available?

Authorised distributors including Newark Electronics and element14 have stock available or on a lead time for AD0812LB-A70GL.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD0812LB-A70GL often in real-time on the comparison pages.

What if I can't find stock of AD0812LB-A70GL?

You can fill out our help required form which you can use to request a quote for AD0812LB-A70GL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay