Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage | 5V |
---|---|
Current Type | DC |
Fan Frame Size | 80mm |
External Depth | 15mm |
Noise Rating | 34.4dBA |
Flow Rate - Imperial | 29.722cu.ft/min |
Flow Rate - Metric | 0.841m³/min |
Bearing Type | Ball |
IP Rating | - |
Axial Fan, 80Mm, 5Vdc, 220Ma | Newark Electronics |
AXIAL FAN, 80MM, 5VDC, 220mA | element14 |
Where can I find additional details, specifications and documents for a AD0805HB-D71?
Additional datasheets, footprints and schematics for AD0805HB-D71 are listed on our Part Details page. You can also find images and similar parts to AD0805HB-D71 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD0805HB-D71 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD0805HB-D71 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD0805HB-D71 fall under?
The AD0805HB-D71 is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to AD0805HB-D71 when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD0805HB-D71 you can contact the distributor directly for product support, shipping queries etc.
Is the AD0805HB-D71 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AD0805HB-D71 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for AD0805HB-D71.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD0805HB-D71 often in real-time on the comparison pages.
What if I can't find stock of AD0805HB-D71?
You can fill out our help required form which you can use to request a quote for AD0805HB-D71 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.