Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Supply Voltage | 12V |
---|---|
Current Type | DC |
Fan Frame Size | 80mm |
External Depth | 25mm |
Flow Rate - Imperial | 30.922cu.ft/min |
Flow Rate - Metric | 0.875m³/min |
Noise Rating | 34dBA |
Bearing Type | Ball |
Axial Fan, 80Mm, 12Vdc, 30.922Cfm, 34Dba | Newark Electronics |
Where can I find additional details, specifications and documents for a AD08012MB257004?
Additional datasheets, footprints and schematics for AD08012MB257004 are listed on our Part Details page. You can also find images and similar parts to AD08012MB257004 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD08012MB257004 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD08012MB257004 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD08012MB257004 fall under?
The AD08012MB257004 is listed under Cooling & Thermal Management > Fans & Blowers > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to AD08012MB257004 when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD08012MB257004 you can contact the distributor directly for product support, shipping queries etc.
Is the AD08012MB257004 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AD08012MB257004 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for AD08012MB257004.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD08012MB257004 often in real-time on the comparison pages.
What if I can't find stock of AD08012MB257004?
You can fill out our help required form which you can use to request a quote for AD08012MB257004 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.