Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1,400.00
Silicon Manufacturer | Analog Devices |
---|---|
Silicon Core Number | AD9680 AD9144 AD9523-1 ADN4661 ADP1740 ADP150 |
Kit Application Type | Data Converter |
Application Sub Type | ADC DAC |
Kit Contents | Eval Board AD9680 AD9144 AD9523-1 ADN4661 ADP1740 ADP150 8GB Memory Card |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Evaluation Kit, Data Acquisition | Newark Electronics |
EVALUATION KIT, DATA ACQUISITION | element14 |
WIDEBAND RF TRANSCEIVER EVAL BOARD | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD-FMCDAQ2-EBZ?
Additional datasheets, footprints and schematics for AD-FMCDAQ2-EBZ are listed on our Part Details page. You can also find images and similar parts to AD-FMCDAQ2-EBZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD-FMCDAQ2-EBZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD-FMCDAQ2-EBZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD-FMCDAQ2-EBZ fall under?
The AD-FMCDAQ2-EBZ is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Data Conversion Development Kits.
Can I view similar or alternative parts?
You can view similar parts to AD-FMCDAQ2-EBZ when available in the Data Conversion Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD-FMCDAQ2-EBZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD-FMCDAQ2-EBZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AD-FMCDAQ2-EBZ have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, element14, Farnell and Richardson RFPD have stock available or on a lead time for AD-FMCDAQ2-EBZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD-FMCDAQ2-EBZ often in real-time on the comparison pages.
What if I can't find stock of AD-FMCDAQ2-EBZ?
You can fill out our help required form which you can use to request a quote for AD-FMCDAQ2-EBZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.