Status: | Unknown |
---|---|
Series: | ACT Series |
RoHS: | Compliant |
Prices starting from US$1.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.44
|
81
in stock
|
Buy Now | |
RS Americas
from US$3.86
|
900
in stock
|
Buy Now | |
TTI Europe
from US$2.77
|
390
in stock
|
Buy Now | |
Conrad
from US$6.49
|
69
in stock
|
Buy Now | |
Newark Electronics
from US$1.05
|
5
in stock
|
Buy Now | |
Future Electronics
from US$2.69
|
-
|
Buy Now | |
Avnet America
from US$2.19
|
-
|
Buy Now | |
element14
from US$3.20
|
-
|
Buy Now | |
Farnell
from US$3.23
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Coil Voltage | 12VDC |
---|---|
Contact Configuration | 2 x SPDT |
Contact Current | 20A |
Product Range | ACT Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Relay Terminals | PC Pin |
RoHS Compliant | Yes |
Automotive Relay (PCB Obihiro)CT Relay(Automotive) | Panasonic Electronic Components ACT212 | RS Americas |
AUTO RELAY 12V 20A 2CO THT | TTI Europe |
AUTOMOTIVE RELAY 2RT | RS |
Narrow miniature automotive relay in sealed enclosure. Available as single or double coil relay. CT2-relay with an integrated H-bridge for motor reversing circuit. Application: comfort electronics, power windows, central locking, seat adjustment, sunroofs, fans, outer mirrors adjustment, lighting. | Conrad |
Signal Relay, Spdt, 12Vdc, Tht | Newark Electronics |
ACT Series 10 A SPDT 12 V Super Miniature Twin Type Automotive Relay | Future Electronics |
Electromechanical Relay SPDT/SPDT 20(NO)/10(NC)A 12VDC 180Ohm Through Hole | Avnet America |
AUTOMOTIVE RELAY, SPDT, 12VDC, 20A, THT | element14 |
Automotive Relay Coil | Relay Specialties |
Where can I find additional details, specifications and documents for a ACT212?
Additional datasheets, footprints and schematics for ACT212 are listed on our Part Details page. You can also find images and similar parts to ACT212 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ACT212 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ACT212 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ACT212 fall under?
The ACT212 is listed under Switches & Relays > Relays > Signal Relays.
Can I view similar or alternative parts?
You can view similar parts to ACT212 when available in the Signal Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ACT212 you can contact the distributor directly for product support, shipping queries etc.
Is the ACT212 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ACT212 have stock available?
Authorised distributors including RS Americas, TTI Europe, RS, Conrad and Newark Electronics have stock available or on a lead time for ACT212.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ACT212 often in real-time on the comparison pages.
What if I can't find stock of ACT212?
You can fill out our help required form which you can use to request a quote for ACT212 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.