Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.14
|
38,440
in stock
|
Buy Now | |
Newark Electronics
from US$0.25
|
38,440
in stock
|
Buy Now | |
element14
from US$0.15
|
38,440
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.35
|
3,606
in stock
|
Buy Now | |
Avnet America
from US$0.13
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Peak Repetitive Off-State Voltage Vdrm | 600V |
---|---|
On State RMS Current IT(rms) | 800mA |
Triac Case Style | SOT-223 |
Gate Trigger Current Max (QI) Igt | - |
Gate Trigger Voltage Max Vgt | 1V |
Peak Gate Power | - |
Peak Non Rep Surge Current Itsm 50Hz | 8.8A |
Holding Current Max Ih | 25mA, 25mA |
No. of Pins | 3Pins |
Operating Temperature Max | 125°C |
Product Range | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Gate Trigger Current Max Igt | 10mA |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +125°C |
Thyristor Case | SOT-223 |
Triac, Switch, 600 V, 800 Ma, 8.8 A, 25 Ma, 1 V Rohs Compliant: Yes |Ween Semiconductors ACT108W-600E,135 | Newark Electronics |
TRIAC,AC SWITCH,600V SOT223 | element14 |
Thyristor: AC switch | Transfer Multisort Elektronik |
Thyristor TRIAC 600V 8.8A 4-Pin(3+Tab) SOT-223 T/R | Avnet America |
Where can I find additional details, specifications and documents for a ACT108W-600E 135?
Additional datasheets, footprints and schematics for ACT108W-600E 135 are listed on our Part Details page. You can also find images and similar parts to ACT108W-600E 135 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ACT108W-600E 135 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ACT108W-600E 135 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ACT108W-600E 135 fall under?
The ACT108W-600E 135 is listed under Semiconductors - Discretes > Thyristors > Thyristors - TRIACs.
Can I view similar or alternative parts?
You can view similar parts to ACT108W-600E 135 when available in the Thyristors - TRIACs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ACT108W-600E 135 you can contact the distributor directly for product support, shipping queries etc.
Is the ACT108W-600E 135 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ACT108W-600E 135 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Avnet America have stock available or on a lead time for ACT108W-600E 135.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ACT108W-600E 135 often in real-time on the comparison pages.
What if I can't find stock of ACT108W-600E 135?
You can fill out our help required form which you can use to request a quote for ACT108W-600E 135 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.