Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.12
|
1,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.16
|
1,687
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
1,500
in stock
|
Buy Now | |
element14
from US$0.15
|
1,500
in stock
|
Buy Now | |
Avnet Silica
-
|
22,500
in stock
|
Buy Now | |
EBV Elektronik
-
|
5,000
in stock
|
Buy Now | |
Avnet America
from US$0.13
|
-
|
Buy Now |
Peak Repetitive Off-State Voltage Vdrm | 600V |
---|---|
On State RMS Current IT(rms) | 200mA |
Triac Case Style | SOIC |
Gate Trigger Current Max (QI) Igt | 5mA |
Gate Trigger Voltage Max Vgt | 900mV |
Peak Gate Power | 2W |
Peak Non Rep Surge Current Itsm 50Hz | 8A |
Holding Current Max Ih | -, 20mA |
No. of Pins | 8Pins |
Operating Temperature Max | - |
Product Range | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Thyristor Case | SOIC |
Thyristor: AC switch | Transfer Multisort Elektronik |
Triac, 600 V, 5 Ma, 200 Ma, 8 A, 900 Mv Rohs Compliant: Yes |Ween Semiconductors ACT102H-600D,118 | Newark Electronics |
TRIAC, ACT, 0.2A, 600V, SO8 | element14 |
Thyristor TRIAC 600V 8.8A 8-Pin SO T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a ACT102H-600D 118?
Additional datasheets, footprints and schematics for ACT102H-600D 118 are listed on our Part Details page. You can also find images and similar parts to ACT102H-600D 118 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ACT102H-600D 118 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ACT102H-600D 118 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ACT102H-600D 118 fall under?
The ACT102H-600D 118 is listed under Semiconductors - Discretes > Thyristors > Thyristors - TRIACs.
Can I view similar or alternative parts?
You can view similar parts to ACT102H-600D 118 when available in the Thyristors - TRIACs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ACT102H-600D 118 you can contact the distributor directly for product support, shipping queries etc.
Is the ACT102H-600D 118 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ACT102H-600D 118 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Farnell and Avnet Silica have stock available or on a lead time for ACT102H-600D 118.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ACT102H-600D 118 often in real-time on the comparison pages.
What if I can't find stock of ACT102H-600D 118?
You can fill out our help required form which you can use to request a quote for ACT102H-600D 118 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.