Status: | Unknown |
---|---|
Series: | ACT Series |
RoHS: | Compliant |
Power Rating | 63VA |
---|---|
Secondary Voltages | 24V |
Current Rating | 2.625A |
Isolation Transformer Primary Voltages | 1 x 230V |
Product Range | ACT Series |
RoHS Compliant | Yes |
Short circuit-steady security transformer with encapsulated in resin and integrated security by a temperature protection in a stable plastic case.Ranges of application: in installation small distributors or counter places etc. | Conrad |
Transformer, Iso, 24Vac, 63Va | Newark Electronics |
Transformer, Safety 63VA | element14 |
Block Isolating Transformer 230 VAC - 24 VAC 63VA | Distrelec |
Where can I find additional details, specifications and documents for a ACT 63?
Additional datasheets, footprints and schematics for ACT 63 are listed on our Part Details page. You can also find images and similar parts to ACT 63 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ACT 63 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ACT 63 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ACT 63 fall under?
The ACT 63 is listed under Transformers > Isolation Transformers.
Can I view similar or alternative parts?
You can view similar parts to ACT 63 when available in the Isolation Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ACT 63 you can contact the distributor directly for product support, shipping queries etc.
Is the ACT 63 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ACT 63 have stock available?
Authorised distributors including Conrad, Newark Electronics, element14 and Distrelec have stock available or on a lead time for ACT 63.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ACT 63 often in real-time on the comparison pages.
What if I can't find stock of ACT 63?
You can fill out our help required form which you can use to request a quote for ACT 63 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.