ACT 10 Isolation Transformers by Block

TRANSFORMER, ISO, 24VAC, 10VA

Status: Unknown
Series: ACT Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$35.18

Distributor Stock
Logo for Distrelec
Distrelec
from US$50.52
2
in stock
Buy Now
Logo for Conrad
Conrad
from US$59.45
14
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$58.74
-
Buy Now
Logo for element14
element14
from US$35.18
-
Buy Now
Logo for Farnell
Farnell
from US$40.90
-
Buy Now

Specifications

Power Rating 10VA
Secondary Voltages 24V
Isolation Transformer Primary Voltages 1 x 230V
Product Range ACT Series
RoHS Compliant Yes

Alternative Descriptions

Short circuit-steady security transformer with encapsulated in resin and integrated security by a temperature protection in a stable plastic case.Ranges of application: in installation small distributors or counter places etc. | Conrad
Block Isolating Transformer 230 VAC - 24 VAC 10VA | Distrelec
Transformer, Iso, 24Vac, 10Va | Newark Electronics
SAFETY ISOLATING TRANSFORMER, 1PH | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ACT 10?

Additional datasheets, footprints and schematics for ACT 10 are listed on our Part Details page. You can also find images and similar parts to ACT 10 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ACT 10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ACT 10 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ACT 10 fall under?

The ACT 10 is listed under Transformers > Isolation Transformers.

Can I view similar or alternative parts?

You can view similar parts to ACT 10 when available in the Isolation Transformers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ACT 10 you can contact the distributor directly for product support, shipping queries etc.

Is the ACT 10 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for ACT 10 have stock available?

Authorised distributors including Conrad, Distrelec, Newark Electronics, element14 and Farnell have stock available or on a lead time for ACT 10.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ACT 10 often in real-time on the comparison pages.

What if I can't find stock of ACT 10?

You can fill out our help required form which you can use to request a quote for ACT 10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay