Status: | Active |
---|---|
Series: | ACST6 |
RoHS: | Compliant |
Prices starting from US$0.48
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.71
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.72
|
141
in stock
|
Buy Now | |
Avnet Silica
-
|
3,500
in stock
|
Buy Now | |
Future Electronics
from US$0.48
|
-
|
Buy Now | |
Avnet America
from US$0.53
|
-
|
Buy Now | |
element14
from US$0.77
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Triac with overvoltage protection |
Low IGT (< 10 mA) |
TO-220FPAB insulated package: complies with UL standards (file ref: E81734) insulation voltage: 2000 VRMS |
complies with UL standards (file ref: E81734) |
insulation voltage: 2000 VRMS |
Product Specifications |
---|
DS2015 Overvoltage protected AC switch |
Flyers |
---|
ACST series : overvoltage protected AC switches |
ST Thyristor Finder: SCRs and Triacs on Android and iOS |
Selection Guides |
---|
SCRs, Triacs, AC switches & A.S.D |
Thyristor: AC switch | Transfer Multisort Elektronik |
Thyristor TRIAC 800V 47A 3-Pin(3+Tab) TO-220AB Tube | Avnet Silica |
ACST610 Series 800 V 6 A Overvoltage Protected AC Switch - TO-220AB | Future Electronics |
TRIAC, 6A, 800V, TO-220AB-3 | Farnell |
Thyristor |Stmicroelectronics ACST610-8T | Newark Electronics |
Where can I find additional details, specifications and documents for a ACST610-8T?
Additional datasheets, footprints and schematics for ACST610-8T are listed on our Part Details page. You can also find images and similar parts to ACST610-8T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ACST610-8T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ACST610-8T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ACST610-8T fall under?
The ACST610-8T is listed under Thyristors (SCR) and AC Switches > AC Switches > Overvoltage protected ACST series.
Can I view similar or alternative parts?
You can view similar parts to ACST610-8T when available in the Overvoltage protected ACST series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ACST610-8T you can contact the distributor directly for product support, shipping queries etc.
Is the ACST610-8T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for ACST610-8T have stock available?
Authorised distributors including Transfer Multisort Elektronik, Avnet Silica, Future Electronics, Avnet America and element14 have stock available or on a lead time for ACST610-8T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ACST610-8T often in real-time on the comparison pages.
What if I can't find stock of ACST610-8T?
You can fill out our help required form which you can use to request a quote for ACST610-8T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.