ACST610-8G AC Switches by STMicroelectronics

Overvoltage protected AC switch

Status: Active
Series: ACST6
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

The ACST6 series belongs to the ACS/ACST power switch family built with A.S.D. (application specific discrete) technology. This high performance device is suited to home appliances or industrial systems, and drives loads up to 6 A. This ACST6 switch embeds a Triac structure and a high voltage clamping device able to absorb the inductive turn-off energy and withstand line transients such as those described in the IEC 61000-4-5 standards. The ACST610 needs only low gate current to be activated (I GT < 10 mA) and still shows a high noise immunity complying with IEC standards such as IEC 61000-4-4 (fast transient burst test).
Distributor Stock
Logo for Newark Electronics Newark Electronics
1,690 units
Buy Now
Logo for element14 element14
1,690 units
Buy Now
Logo for Transfer Multisort Elektronik Transfer Multisort Elektronik
43 units
Buy Now
Logo for Avnet Europe Avnet Europe
-
Buy Now
Logo for Future Electronics Future Electronics
-
Buy Now
Logo for Avnet America Avnet America
-
Buy Now
Logo for Arrow Electronics Arrow Electronics
-
Buy Now
Logo for Mouser Electronics Mouser Electronics
-
Buy Now
View Full Pricing & Stock Comparison

Features

Triac with overvoltage protection
Low IGT (< 10 mA)
TO-220FPAB insulated package: complies with UL standards (file ref: E81734) insulation voltage: 2000 VRMS
complies with UL standards (file ref: E81734)
insulation voltage: 2000 VRMS

Resources


Application Notes
AN2986 AC switch triggering with 3.3 V power supply
AN5649 How to evaluate and improve Triacs immunity to EFT bursts
AN4993 How to implement a SCR or a Triac in a hybride relay application
AN4363 How to select the Triac, ACS, or ACST that fits your application
AN441 Inductive load control with AC switches
AN4564 Is a positive power supply mandatory for my application, or could a negative output work also?
AN3168 Non-insulated SCR / Triac control circuits
AN2703 Parameter list for SCRs, Triacs, AC Switches, and Diacs
AN533 SCRs, TRIACs, and AC switches, thermal management precautions for handling and mounting
AN2446 STEVAL-IHT002V1 intelligent thermostat for compressor based on ST7Ultralite MCU
AN2991 Single-phase induction motor drive for refrigerator compressor application (formerly AN1354)
AN440 Triac control with a microcontroller powered from a positive supply



Alternative Descriptions

TRIAC, 6A, 800V, TO-263 | Farnell
Triac, 6A, 800V, To-263 | Newark Electronics
Thyristor: AC switch | Transfer Multisort Elektronik
Thyristor TRIAC 800V 47A 3-Pin(2+Tab) D2PAK Tube | Avnet Europe
ACST Series 800 V 6 A Surface Mount Overvoltage Protected AC Switch - D2PAK | Future Electronics
AC POWER SWITCH 6 AM P LOAD <10 mA | Mouser Electronics

Featured content from Future

Frequently Asked Questions

Where can I find additional details, specifications and documents for a ACST610-8G?

Additional datasheets, footprints and schematics for ACST610-8G are listed on our Part Details page. You can also find images and similar parts to ACST610-8G on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ACST610-8G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ACST610-8G price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ACST610-8G fall under?

The ACST610-8G is listed under Thyristors (SCR) and AC Switches > AC Switches > Overvoltage protected ACST series.

Can I view similar or alternative parts?

You can view similar parts to ACST610-8G when available in the Overvoltage protected ACST series range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ACST610-8G you can contact the distributor directly for product support, shipping queries etc.

Is the ACST610-8G RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.

Which authorised distributors for ACST610-8G have stock available?

Authorised distributors including Farnell, Newark Electronics, element14, Transfer Multisort Elektronik and Avnet Europe have stock available or on a lead time for ACST610-8G.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ACST610-8G often in real-time on the comparison pages.

What if I can't find stock of ACST610-8G?

You can fill out our help required form which you can use to request a quote for ACST610-8G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay