Status: | Active |
---|---|
Series: | ACST310-8FP |
RoHS: | Compliant |
AC switch with self over voltage protection |
Microcontroller direct driven (low gate current max. 10 mA) |
Three quadrants (Q1, Q2 and Q3) |
UL94-V0 qualified resin (flammability) |
Complies with UL standards UL1557 Insulated voltage: 2000 VRMS |
Insulated voltage: 2000 VRMS |
ECOPACK®2 compliant component |
Benefits Enables equipment to meet IEC61000-4-5 High immunity against fast transients described in IEC61000-4-4 standard Needs no external overvoltage protection High off-state reliability power device Interfaces directly with the microcontroller Reduces component count |
Enables equipment to meet IEC61000-4-5 |
High immunity against fast transients described in IEC61000-4-4 standard |
Needs no external overvoltage protection |
High off-state reliability power device |
Interfaces directly with the microcontroller |
Reduces component count |
Product Specifications |
---|
DS10911 Overvoltage protected AC switch |
Flyers |
---|
ACST series : overvoltage protected AC switches |
ST Thyristor Finder: SCRs and Triacs on Android and iOS |
Selection Guides |
---|
SCRs, Triacs, AC switches & A.S.D |
TRIAC, 3 QUADRANT, 800V, 3A, TO-220FPAB | Farnell |
Overvoltage Prot. AC Switch 3A TO220FPAB | RS |
ACSwitch Triac TO-220FP Logic Le | Future Electronics |
Thyristor |Stmicroelectronics ACST310-8FP | Newark Electronics |
Where can I find additional details, specifications and documents for a ACST310-8FP?
Additional datasheets, footprints and schematics for ACST310-8FP are listed on our Part Details page. You can also find images and similar parts to ACST310-8FP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ACST310-8FP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ACST310-8FP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ACST310-8FP fall under?
The ACST310-8FP is listed under Thyristors (SCR) and AC Switches > AC Switches > Overvoltage protected ACST series.
Can I view similar or alternative parts?
You can view similar parts to ACST310-8FP when available in the Overvoltage protected ACST series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ACST310-8FP you can contact the distributor directly for product support, shipping queries etc.
Is the ACST310-8FP RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for ACST310-8FP have stock available?
Authorised distributors including element14, Farnell, RS, Future Electronics and Newark Electronics have stock available or on a lead time for ACST310-8FP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ACST310-8FP often in real-time on the comparison pages.
What if I can't find stock of ACST310-8FP?
You can fill out our help required form which you can use to request a quote for ACST310-8FP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.