Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.52
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.57
|
844
in stock
|
Buy Now | |
element14
from US$3.64
|
4,800
in stock
|
Buy Now | |
Farnell
from US$3.17
|
4,695
in stock
|
Buy Now | |
Avnet America
from US$2.52
|
490
in stock
|
Buy Now | |
Newark Electronics
from US$2.53
|
483
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.78
|
300
in stock
|
Buy Now | |
EBV Elektronik
-
|
3,100
in stock
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
No. of Channels | 2 Channel, 2Channels |
---|---|
Isolation Voltage | 3.75kV |
Data Rate | 25Mbaud |
Optocoupler Case Style | SOIC |
No. of Pins | 8Pins |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Input Current | 75mA |
Optocoupler Output Type | CMOS |
OPTOCOUPLER, DIGITAL, BI-DIR, 3750VRMS | element14 |
Opto, Avago, ACSL-7210-00RE | RS |
OptoCoupler 2-CH 8-Pin SOIC Tube | Avnet America |
Optocoupler, Digital, Bi-Dir, 3750Vrms | Newark Electronics |
Optocoupler | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a ACSL-7210-00RE?
Additional datasheets, footprints and schematics for ACSL-7210-00RE are listed on our Part Details page. You can also find images and similar parts to ACSL-7210-00RE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ACSL-7210-00RE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ACSL-7210-00RE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ACSL-7210-00RE fall under?
The ACSL-7210-00RE is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to ACSL-7210-00RE when available in the Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ACSL-7210-00RE you can contact the distributor directly for product support, shipping queries etc.
Is the ACSL-7210-00RE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ACSL-7210-00RE have stock available?
Authorised distributors including element14, Farnell, RS, Avnet America and Newark Electronics have stock available or on a lead time for ACSL-7210-00RE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ACSL-7210-00RE often in real-time on the comparison pages.
What if I can't find stock of ACSL-7210-00RE?
You can fill out our help required form which you can use to request a quote for ACSL-7210-00RE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.