Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.84
No. of Channels | 4 Channel, 4Channels |
---|---|
Isolation Voltage | 2.5kV |
Data Rate | 15Mbaud |
Optocoupler Case Style | SOIC |
No. of Pins | 16Pins |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Fall Time tf | 12ns |
Input Current | 15mA |
Optocoupler Output Type | Logic Gate |
Output Voltage | 7V |
Propagation Time H-L | 52ns |
Propagation Time L-H | 44ns |
Rise Time | 35ns |
Optocoupler Logic-Out Open Collector DC-IN 4-CH 16-Pin SOIC N T/R | Avnet America |
OPTOCOUPLER, LOGIC GATE, 4-CH, 2.5KV | element14 |
Optocoupler, Logic Gate, 4-Ch, 2.5Kv | Newark Electronics |
4-Ch Digital Optocoupler | RS |
Where can I find additional details, specifications and documents for a ACSL-6400-50TE?
Additional datasheets, footprints and schematics for ACSL-6400-50TE are listed on our Part Details page. You can also find images and similar parts to ACSL-6400-50TE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ACSL-6400-50TE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ACSL-6400-50TE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ACSL-6400-50TE fall under?
The ACSL-6400-50TE is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to ACSL-6400-50TE when available in the Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ACSL-6400-50TE you can contact the distributor directly for product support, shipping queries etc.
Is the ACSL-6400-50TE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ACSL-6400-50TE have stock available?
Authorised distributors including Avnet America, element14, Farnell, Newark Electronics and EBV Elektronik have stock available or on a lead time for ACSL-6400-50TE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ACSL-6400-50TE often in real-time on the comparison pages.
What if I can't find stock of ACSL-6400-50TE?
You can fill out our help required form which you can use to request a quote for ACSL-6400-50TE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.