Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.90
No. of Channels | 2 Channel, 2Channels |
---|---|
Isolation Voltage | 2.5kV |
Data Rate | 15Mbaud |
Optocoupler Case Style | SOIC |
No. of Pins | 8Pins |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Approval Category | IEC/EN/DIN EN 60747-5-2 |
CMR | 10kV/µs |
Fall Time tf | 12ns |
Input Current | 15mA |
Lead Spacing | 1.016mm |
Multiple Data Rates | 15 MBd |
Operating Temperature Max | 100°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +100°C |
Optocoupler Output Type | Logic Gate |
Output Voltage | 7V |
Propagation Time H-L | 100ns |
Propagation Time L-H | 100ns |
Rise Time | 35ns |
Row Pitch | 5.8mm |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 3V |
Optocoupler Logic-Out DC i/p 2-CH SO8 N | RS |
Optocoupler Open Collector-OUT DC-IN Dual 8-Pin SOIC Tube | Avnet America |
Optocoupler, Digital, 2.5Kv, Soic-8 | Newark Electronics |
OPTOCOUPLER, SMD, DUAL, BI-DIR | element14 |
Where can I find additional details, specifications and documents for a ACSL-6210-00RE?
Additional datasheets, footprints and schematics for ACSL-6210-00RE are listed on our Part Details page. You can also find images and similar parts to ACSL-6210-00RE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ACSL-6210-00RE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ACSL-6210-00RE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ACSL-6210-00RE fall under?
The ACSL-6210-00RE is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to ACSL-6210-00RE when available in the Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ACSL-6210-00RE you can contact the distributor directly for product support, shipping queries etc.
Is the ACSL-6210-00RE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ACSL-6210-00RE have stock available?
Authorised distributors including RS, Avnet America, Newark Electronics, EBV Elektronik and element14 have stock available or on a lead time for ACSL-6210-00RE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ACSL-6210-00RE often in real-time on the comparison pages.
What if I can't find stock of ACSL-6210-00RE?
You can fill out our help required form which you can use to request a quote for ACSL-6210-00RE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.