ACS720KLATR-65AB-T Allegro MicroSystems Parts by Allegro MicroSystems

CURRENT SENSOR 120KHZ WSOIC-16

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.97

Distributor Stock
Logo for Farnell
Farnell
from US$2.97
4,028
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.09
4,028
in stock
Buy Now
Logo for element14
element14
from US$3.22
4,028
in stock
Buy Now

Specifications

Quiescent Current -
Bandwidth 120kHz
Sensor Case Style WSOIC
No. of Pins 16Pins
Supply Voltage Min 4.5V
Supply Voltage Max 5.5V
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range -
MSL MSL 3 - 168 hours
SVHC No SVHC (15-Jan-2019)

Alternative Descriptions

Current Sensor, 120Khz, Wsoic-16 | Newark Electronics
CURRENT SENSOR, 120KHZ, WSOIC-16 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ACS720KLATR-65AB-T?

Additional datasheets, footprints and schematics for ACS720KLATR-65AB-T are listed on our Part Details page. You can also find images and similar parts to ACS720KLATR-65AB-T on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ACS720KLATR-65AB-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ACS720KLATR-65AB-T price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ACS720KLATR-65AB-T fall under?

The ACS720KLATR-65AB-T is listed under Allegro MicroSystems Parts.

Can I view similar or alternative parts?

You can view similar parts to ACS720KLATR-65AB-T when available in the Allegro MicroSystems Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ACS720KLATR-65AB-T you can contact the distributor directly for product support, shipping queries etc.

Is the ACS720KLATR-65AB-T RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ACS720KLATR-65AB-T have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for ACS720KLATR-65AB-T.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ACS720KLATR-65AB-T often in real-time on the comparison pages.

What if I can't find stock of ACS720KLATR-65AB-T?

You can fill out our help required form which you can use to request a quote for ACS720KLATR-65AB-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay