Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.39
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.48
|
9,894
in stock
|
Buy Now | |
Schukat Electronic
from US$1.39
|
13,200
in stock
|
Buy Now | |
element14
from US$2.90
|
7,212
in stock
|
Buy Now | |
Newark Electronics
from US$1.90
|
7,062
in stock
|
Buy Now | |
Farnell
from US$1.91
|
7,045
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.09
|
2,980
in stock
|
Buy Now |
Quiescent Current | 10mA |
---|---|
Bandwidth | 80kHz |
Sensor Case Style | SOIC |
No. of Pins | 8Pins |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Operating Temperature Min | -40°C |
Product Range | - |
SENSOR CURRENT HALL 20A AC/DC | Schukat Electronic |
Current Sensor, Bi 20A SOIC8 | RS |
SENSOR, CURRENT, 20A, SOIC8 | element14 |
Sensor, Current, 20A, Soic8 | Newark Electronics |
Sensor: current | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a ACS712ELCTR-20A-T?
Additional datasheets, footprints and schematics for ACS712ELCTR-20A-T are listed on our Part Details page. You can also find images and similar parts to ACS712ELCTR-20A-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ACS712ELCTR-20A-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ACS712ELCTR-20A-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ACS712ELCTR-20A-T fall under?
The ACS712ELCTR-20A-T is listed under Allegro MicroSystems Parts.
Can I view similar or alternative parts?
You can view similar parts to ACS712ELCTR-20A-T when available in the Allegro MicroSystems Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ACS712ELCTR-20A-T you can contact the distributor directly for product support, shipping queries etc.
Is the ACS712ELCTR-20A-T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ACS712ELCTR-20A-T have stock available?
Authorised distributors including Schukat Electronic, RS, element14, Newark Electronics and Farnell have stock available or on a lead time for ACS712ELCTR-20A-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ACS712ELCTR-20A-T often in real-time on the comparison pages.
What if I can't find stock of ACS712ELCTR-20A-T?
You can fill out our help required form which you can use to request a quote for ACS712ELCTR-20A-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.