ACS710KLATR-25CB-T Allegro MicroSystems Parts by Allegro MicroSystems

CURRENT SENSOR 11mA 16-SOIC FULL REEL

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.13

Distributor Stock
Logo for RS
RS
from US$5.05
2,189
in stock
Buy Now
Logo for element14
element14
from US$2.57
-
Buy Now
Logo for Farnell
Farnell
from US$2.13
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Quiescent Current 11mA
Bandwidth 120kHz
Sensor Case Style SOIC
No. of Pins 16Pins
Supply Voltage Min 3V
Supply Voltage Max 5.5V
Operating Temperature Min -40°C
Product Range -

Alternative Descriptions

High Volt Isolation Current Sensor 25A | RS
IC, CURRENT SENSOR, 25A, 16SOIC | Farnell
Current Sensor, 11Ma, 16-Soic Full Reel | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ACS710KLATR-25CB-T?

Additional datasheets, footprints and schematics for ACS710KLATR-25CB-T are listed on our Part Details page. You can also find images and similar parts to ACS710KLATR-25CB-T on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ACS710KLATR-25CB-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ACS710KLATR-25CB-T price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ACS710KLATR-25CB-T fall under?

The ACS710KLATR-25CB-T is listed under Allegro MicroSystems Parts.

Can I view similar or alternative parts?

You can view similar parts to ACS710KLATR-25CB-T when available in the Allegro MicroSystems Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ACS710KLATR-25CB-T you can contact the distributor directly for product support, shipping queries etc.

Is the ACS710KLATR-25CB-T RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ACS710KLATR-25CB-T have stock available?

Authorised distributors including RS, element14, Farnell and Newark Electronics have stock available or on a lead time for ACS710KLATR-25CB-T.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ACS710KLATR-25CB-T often in real-time on the comparison pages.

What if I can't find stock of ACS710KLATR-25CB-T?

You can fill out our help required form which you can use to request a quote for ACS710KLATR-25CB-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay