Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Quiescent Current | 11mA |
---|---|
Bandwidth | 120kHz |
Sensor Case Style | QSOP |
No. of Pins | 24Pins |
Supply Voltage Min | 3V |
Supply Voltage Max | 5.5V |
Operating Temperature Min | -40°C |
Product Range | - |
Ic, Current Sensor, 24Qsop | Newark Electronics |
IC, CURRENT SENSOR, 24QSOP | element14 |
Where can I find additional details, specifications and documents for a ACS709LLFTR-20BB-T?
Additional datasheets, footprints and schematics for ACS709LLFTR-20BB-T are listed on our Part Details page. You can also find images and similar parts to ACS709LLFTR-20BB-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ACS709LLFTR-20BB-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ACS709LLFTR-20BB-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ACS709LLFTR-20BB-T fall under?
The ACS709LLFTR-20BB-T is listed under Allegro MicroSystems Parts.
Can I view similar or alternative parts?
You can view similar parts to ACS709LLFTR-20BB-T when available in the Allegro MicroSystems Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ACS709LLFTR-20BB-T you can contact the distributor directly for product support, shipping queries etc.
Is the ACS709LLFTR-20BB-T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ACS709LLFTR-20BB-T have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for ACS709LLFTR-20BB-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ACS709LLFTR-20BB-T often in real-time on the comparison pages.
What if I can't find stock of ACS709LLFTR-20BB-T?
You can fill out our help required form which you can use to request a quote for ACS709LLFTR-20BB-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.