Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No distributors results available
Power Supply Approvals | ITE |
---|---|
No. of Outputs | 1 Output |
Power Rating (Convection Cooling) | 60W |
Input Voltage VAC | 90V AC to 264V AC |
Height | 30.48mm |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a ACS60US03?
Additional datasheets, footprints and schematics for ACS60US03 are listed on our Part Details page. You can also find images and similar parts to ACS60US03 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ACS60US03 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ACS60US03 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ACS60US03 fall under?
The ACS60US03 is listed under Power & Line Protection > Power Supplies > AC / DC Converters > AC / DC Open Frame Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to ACS60US03 when available in the AC / DC Open Frame Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ACS60US03 you can contact the distributor directly for product support, shipping queries etc.
Is the ACS60US03 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ACS60US03 have stock available?
There is no stock from authorised distributors for ACS60US03.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ACS60US03 often in real-time on the comparison pages.
What if I can't find stock of ACS60US03?
You can fill out our help required form which you can use to request a quote for ACS60US03 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.