ACS55-01E-01A4-2 Part Information
Details for ACS55-01E-01A4-2 by ABB Group
Electrical & Lighting>Industrial Automation & Control Gear>Motor Starters & Controllers
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 126.0000 |
Stock Information
Details
Part Downloads
Part Specifications
Supply Voltage Min | 200VAC |
Supply Voltage Max | 240VAC |
No. of Phases | Single Phase |
Power Rating | 180W |
Current Rating | 4.4A |
Product Range | ACS55 Micro Drive |
Approval Bodies | CE C-Tick cUL GOST-R UL |
External Depth | 128mm |
External Length / Height | 170mm |
External Width | 45mm |
Height | 170mm |
IP / NEMA Rating | IP20 |
Input Current | 4.4A |
Operating Temperature Max | 40°C |
Operating Temperature Min | -20°C |
Operating Temperature Range | -20°C to +40°C |
Output Current Max | 2.1A |
Output Type | 3 Phase |
Output Voltage Max | 240VAC |
Output Voltage Min | 200VAC |
Response Time | 60ms |
Supply Voltage Range | 200V AC to 240V AC |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a ACS55-01E-01A4-2?
Additional datasheets, footprints and schematics for ACS55-01E-01A4-2 are listed in our Part Details tab. You can also find the ACS55-01E-01A4-2 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ACS55-01E-01A4-2 in the Pricing & Inventory tab next to part details. You can view ACS55-01E-01A4-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ACS55-01E-01A4-2 fall under?
The ACS55-01E-01A4-2 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Motor Starters & Controllers.
Can I view similar or alternative parts?
You can view similar parts to ACS55-01E-01A4-2 when available in the Motor Starters & Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ACS55-01E-01A4-2 you can contact the distributor directly for product support, shipping queries etc.
Is the ACS55-01E-01A4-2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for ACS55-01E-01A4-2 have stock available?
There is no stock from authorised distributors for ACS55-01E-01A4-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ACS55-01E-01A4-2 often in real-time on the comparison pages.
What if I can't find stock of ACS55-01E-01A4-2?
You can fill out our help required form which you can use to request a quote for ACS55-01E-01A4-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.