Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Cabinet Style | Wall Mount |
---|---|
Cabinet Material | Steel |
External Height - Imperial | 38" |
External Height - Metric | 965mm |
External Width - Imperial | 19.3" |
External Width - Metric | 489mm |
RoHS Compliant | NA |
Cabinet, Wall Mount, 8 Drawer, Steel | Newark Electronics |
Where can I find additional details, specifications and documents for a ACS4C82 CLEAR?
Additional datasheets, footprints and schematics for ACS4C82 CLEAR are listed on our Part Details page. You can also find images and similar parts to ACS4C82 CLEAR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ACS4C82 CLEAR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ACS4C82 CLEAR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ACS4C82 CLEAR fall under?
The ACS4C82 CLEAR is listed under Tools & Production Supplies > Storage Products & Accessories > Cabinet.
Can I view similar or alternative parts?
You can view similar parts to ACS4C82 CLEAR when available in the Cabinet range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ACS4C82 CLEAR you can contact the distributor directly for product support, shipping queries etc.
Is the ACS4C82 CLEAR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ACS4C82 CLEAR have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for ACS4C82 CLEAR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ACS4C82 CLEAR often in real-time on the comparison pages.
What if I can't find stock of ACS4C82 CLEAR?
You can fill out our help required form which you can use to request a quote for ACS4C82 CLEAR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.