No. of Outputs | 1 Output, 1Outputs |
---|---|
Power Rating (Covection Cooling) | 40W |
Power Rating (Forced Cooling) | - |
Input Voltage VAC | 90V AC to 264V AC |
Power Supply Output Type | Fixed |
Output Voltage - Output 1 | 15V |
Output Current - Output 1 | 2.67A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Output Voltage - Output 4 | - |
Current Output 4 | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Applications | General Purpose |
External Depth | 101.6mm |
External Length / Height | 30.48mm |
External Width | 50.8mm |
Height | 30.48mm |
Input Frequency | 63Hz |
Input Voltage AC Max | 264V |
Input Voltage AC Min | 90V |
Length | 101.6mm |
Output Current Max | 2.67A |
Output Power | 40W |
Output Power Max | 40W |
Power Rating | 40W |
Power Supply Type | Switch Mode |
Supply Frequency Max | 63Hz |
Supply Frequency Min | 47Hz |
Supply Voltage | 264V |
Supply Voltage Max | 264V |
Supply Voltage Min | 90V |
Supply Voltage Typ | 110V AC 230V AC |
Width | 50.8mm |
RoHS Compliant | Yes |
---|
PSU, OPEN PCB, 40W, 15V | Farnell |
Power Supply, Ac-Dc, 15V, 2.67A | Newark Electronics |
Power Supply, AC-DC, Open Frame, 40W, 15V@2.67A90-264V In, ACS40 Series | XP Power ACS40US15 | RS Americas |
Where can I find additional details, specifications and documents for a ACS40US15?
Additional datasheets, footprints and schematics for ACS40US15 are listed on our Part Details page. You can also find images and similar parts to ACS40US15 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ACS40US15 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ACS40US15 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ACS40US15 fall under?
The ACS40US15 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to ACS40US15 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ACS40US15 you can contact the distributor directly for product support, shipping queries etc.
Is the ACS40US15 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ACS40US15 have stock available?
Authorised distributors including Farnell, element14, Newark Electronics and RS Americas have stock available or on a lead time for ACS40US15.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ACS40US15 often in real-time on the comparison pages.
What if I can't find stock of ACS40US15?
You can fill out our help required form which you can use to request a quote for ACS40US15 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.