Status: | Unknown |
---|---|
Series: | ACS355 Series |
RoHS: | Unknown |
Supply Voltage Min | 380VAC |
---|---|
Supply Voltage Max | 480VAC |
No. of Phases | Three Phase |
Power Rating | 1.5kW |
Output Voltage Max | - |
Product Range | ACS355 Series |
SVHC | No SVHC (17-Dec-2015) |
Inverter ACS355 3 Phase 380-480V 1.5kW | RS |
INVERTER DRIVE, MACHINERY, 3-PH, 1.5KW | element14 |
Inverter Drive, Machinery, 3-Ph, 1.5Kw | Newark Electronics |
Where can I find additional details, specifications and documents for a ACS355-03E-04A1-4?
Additional datasheets, footprints and schematics for ACS355-03E-04A1-4 are listed on our Part Details page. You can also find images and similar parts to ACS355-03E-04A1-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ACS355-03E-04A1-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ACS355-03E-04A1-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ACS355-03E-04A1-4 fall under?
The ACS355-03E-04A1-4 is listed under Automation & Process Control > Motors & Drives > Motor Drivers / Motor Speed Controllers.
Can I view similar or alternative parts?
You can view similar parts to ACS355-03E-04A1-4 when available in the Motor Drivers / Motor Speed Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ACS355-03E-04A1-4 you can contact the distributor directly for product support, shipping queries etc.
Is the ACS355-03E-04A1-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ACS355-03E-04A1-4 have stock available?
Authorised distributors including RS, element14, Farnell and Newark Electronics have stock available or on a lead time for ACS355-03E-04A1-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ACS355-03E-04A1-4 often in real-time on the comparison pages.
What if I can't find stock of ACS355-03E-04A1-4?
You can fill out our help required form which you can use to request a quote for ACS355-03E-04A1-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.