Status: | Active |
---|---|
Series: | ACS108-8TN |
RoHS: | Compliant |
Enables equipment to meet IEC 61000-4-5 surge with overvoltage crowbar technology |
High noise immunity against static dV/dt and IEC 61000-4-4 burst |
Needs no external protection snubber or varistor |
Interfaces directly with the microcontroller ECOPACK®2 and RoHS compliant component |
Product Specifications |
---|
DS11543 Overvoltage protected AC switch (ACS™) |
Flyers |
---|
ACS series - Overvoltage-protected AC switches |
ST Thyristor Finder: SCRs and Triacs on Android and iOS |
Selection Guides |
---|
SCRs, Triacs, AC switches & A.S.D |
TRIAC, 800V, 0.8A, SOT-223 | Farnell |
Triac, 800V, 0.8A, Sot-223 Rohs Compliant: Yes |Stmicroelectronics ACS108-8TN-TR | Newark Electronics |
AC switch 1 0.8 A rms 800 V = 5 mA = SOT-223 T/R | Avnet Europe |
Overvolt Protected A C switch (ACS) | Mouser Electronics |
Where can I find additional details, specifications and documents for a ACS108-8TN-TR?
Additional datasheets, footprints and schematics for ACS108-8TN-TR are listed on our Part Details page. You can also find images and similar parts to ACS108-8TN-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ACS108-8TN-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ACS108-8TN-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ACS108-8TN-TR fall under?
The ACS108-8TN-TR is listed under Thyristors (SCR) and AC Switches > AC Switches > Logic-level gate ACS series.
Can I view similar or alternative parts?
You can view similar parts to ACS108-8TN-TR when available in the Logic-level gate ACS series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ACS108-8TN-TR you can contact the distributor directly for product support, shipping queries etc.
Is the ACS108-8TN-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for ACS108-8TN-TR have stock available?
Authorised distributors including Farnell, Newark Electronics, element14, Avnet Europe and Avnet America have stock available or on a lead time for ACS108-8TN-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ACS108-8TN-TR often in real-time on the comparison pages.
What if I can't find stock of ACS108-8TN-TR?
You can fill out our help required form which you can use to request a quote for ACS108-8TN-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.