Status: | Active |
---|---|
Series: | ACS108-6SA |
RoHS: | Compliant |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.36
|
1,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.30
|
2,054
in stock
|
Buy Now | |
Newark Electronics
from US$0.17
|
1,355
in stock
|
Buy Now | |
element14
from US$0.20
|
1,333
in stock
|
Buy Now | |
Farnell
from US$0.19
|
1,333
in stock
|
Buy Now | |
Avnet Silica
-
|
2,500
in stock
|
Buy Now | |
Future Electronics
from US$0.17
|
-
|
Buy Now | |
Avnet America
from US$0.19
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Enables equipment to meet IEC 61000-4-5 surge with overvoltage crowbar technology |
High noise immunity against static dV/dt and IEC 61000-4-4 burst |
Needs no external protection snubber or varistor |
Reduces component count by up to 80% and Interfaces directly with the micro-controller |
Common package tab connection supports connection of several alternating current switches on the same cooling pad |
VCL gives headroom before clamping then crowbar action |
Product Specifications |
---|
DS1641 0.8 A - 600 V overvoltage protected AC switch (ACSâ„¢) |
Flyers |
---|
ACS series - Overvoltage-protected AC switches |
ST Thyristor Finder: SCRs and Triacs on Android and iOS |
Selection Guides |
---|
SCRs, Triacs, AC switches & A.S.D |
Thyristor: AC switch | Transfer Multisort Elektronik |
Overvoltage Protect. AC Switch 600V TO92 | RS |
Triac, 600V, 0.45A, To-92 | Newark Electronics |
SWITCH, AC, 0.8A, TO-92 | element14 |
Overvoltage Protected AC Switch 3-Pin TO-92 Bulk | Avnet Silica |
ACS108 Series 600 Vdrm 0.8 A Micro Motor Transient Protected AC Switch - TO-92 | Future Electronics |
Where can I find additional details, specifications and documents for a ACS108-6SA?
Additional datasheets, footprints and schematics for ACS108-6SA are listed on our Part Details page. You can also find images and similar parts to ACS108-6SA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ACS108-6SA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ACS108-6SA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ACS108-6SA fall under?
The ACS108-6SA is listed under Thyristors (SCR) and AC Switches > AC Switches > Logic-level gate ACS series.
Can I view similar or alternative parts?
You can view similar parts to ACS108-6SA when available in the Logic-level gate ACS series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ACS108-6SA you can contact the distributor directly for product support, shipping queries etc.
Is the ACS108-6SA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for ACS108-6SA have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for ACS108-6SA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ACS108-6SA often in real-time on the comparison pages.
What if I can't find stock of ACS108-6SA?
You can fill out our help required form which you can use to request a quote for ACS108-6SA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.