Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Power Rating | 1W |
---|---|
No. of Items in Kit | 10 |
Accessory Type | Bleed Resistor Kit |
Resistance | 220kohm |
RoHS Compliant | No |
Bleed Resistor Kit, Ac Motor | Newark Electronics |
Where can I find additional details, specifications and documents for a ACR220K?
Additional datasheets, footprints and schematics for ACR220K are listed on our Part Details page. You can also find images and similar parts to ACR220K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ACR220K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ACR220K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ACR220K fall under?
The ACR220K is listed under Passive Components > Resistors - Fixed Value > Resistor Kits & Assortments.
Can I view similar or alternative parts?
You can view similar parts to ACR220K when available in the Resistor Kits & Assortments range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ACR220K you can contact the distributor directly for product support, shipping queries etc.
Is the ACR220K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ACR220K have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for ACR220K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ACR220K often in real-time on the comparison pages.
What if I can't find stock of ACR220K?
You can fill out our help required form which you can use to request a quote for ACR220K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.