Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Frequency Min | 1.92GHz |
---|---|
Frequency Max | 1.98GHz |
Gain | 27dB |
Noise Figure Typ | - |
RF IC Case Style | SMD |
No. of Pins | 10Pins |
Supply Voltage Min | 3.2V |
Supply Voltage Max | 4.2V |
Operating Temperature Min | -20°C |
Operating Temperature Max | 90°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (12-Jan-2017) |
Operating Temperature Range | -20°C to +90°C |
RF Type | W-CDMA |
Supply Current | 465mA |
Supply Voltage Range | 3.2V to 4.2V |
Amp, Power, Umts2100, 4X4 Smd | Newark Electronics |
AMP, POWER, UMTS2100, 4X4 SMD | Farnell |
Where can I find additional details, specifications and documents for a ACPM-7381-BLK?
Additional datasheets, footprints and schematics for ACPM-7381-BLK are listed on our Part Details page. You can also find images and similar parts to ACPM-7381-BLK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ACPM-7381-BLK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ACPM-7381-BLK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ACPM-7381-BLK fall under?
The ACPM-7381-BLK is listed under Electronic & Electrical Components > Semiconductors - ICs > RF.
Can I view similar or alternative parts?
You can view similar parts to ACPM-7381-BLK when available in the RF range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ACPM-7381-BLK you can contact the distributor directly for product support, shipping queries etc.
Is the ACPM-7381-BLK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ACPM-7381-BLK have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for ACPM-7381-BLK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ACPM-7381-BLK often in real-time on the comparison pages.
What if I can't find stock of ACPM-7381-BLK?
You can fill out our help required form which you can use to request a quote for ACPM-7381-BLK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.