Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.64
No. of Channels | 1 Channel, 1Channels |
---|---|
Isolation Voltage | 3.75kV |
Data Rate | - |
Optocoupler Case Style | SOIC |
No. of Pins | 6Pins |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Input Current | 7mA |
Optocoupler Output Type | Totem Pole |
Optocoupler, Totem Pole, 3750Vrms | Newark Electronics |
OPTOCOUPLER, TOTEM POLE, 3750VRMS | element14 |
Optocoupler,ACPL-P484-000E | RS |
Optocoupler Logic-Out Totem-Pole DC-IN 1-CH 6-Pin SO Tube | Avnet America |
Where can I find additional details, specifications and documents for a ACPL-P484-000E?
Additional datasheets, footprints and schematics for ACPL-P484-000E are listed on our Part Details page. You can also find images and similar parts to ACPL-P484-000E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ACPL-P484-000E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ACPL-P484-000E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ACPL-P484-000E fall under?
The ACPL-P484-000E is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to ACPL-P484-000E when available in the Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ACPL-P484-000E you can contact the distributor directly for product support, shipping queries etc.
Is the ACPL-P484-000E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ACPL-P484-000E have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet America have stock available or on a lead time for ACPL-P484-000E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ACPL-P484-000E often in real-time on the comparison pages.
What if I can't find stock of ACPL-P484-000E?
You can fill out our help required form which you can use to request a quote for ACPL-P484-000E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.