Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Channels | 4 Channel, 4Channels |
---|---|
Optocoupler Case Style | DIP |
No. of Pins | 16Pins |
Forward Current If Max | 50mA |
Isolation Voltage | 5kV |
CTR Min | 130% |
Collector Emitter Voltage V(br)ceo | 70V |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Approval Bodies | CSA DIN EN IEC UL |
Current If CTR | 5mA |
Current Transfer Ratio Max | 400% |
Current Transfer Ratio Min | 130% |
Input Current | 20mA |
Operating Temperature Max | 100°C |
Operating Temperature Min | -30°C |
Operating Temperature Range | -30°C to +100°C |
Optocoupler Output Type | Phototransistor |
Output Current | 30mA |
Output Voltage | 70V |
Propagation Time L-H | 4µs |
OPTOCOUPLER, 4X, TRANSISTOR O/P | element14 |
Optocoupler, Transistor, 5Kv, Dip-16 | Newark Electronics |
Optocoupler DC-IN 4-CH Transistor DC-OUT 16-Pin PDIP Tube | Avnet America |
Where can I find additional details, specifications and documents for a ACPL-847-00GE?
Additional datasheets, footprints and schematics for ACPL-847-00GE are listed on our Part Details page. You can also find images and similar parts to ACPL-847-00GE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ACPL-847-00GE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ACPL-847-00GE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ACPL-847-00GE fall under?
The ACPL-847-00GE is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to ACPL-847-00GE when available in the Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ACPL-847-00GE you can contact the distributor directly for product support, shipping queries etc.
Is the ACPL-847-00GE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ACPL-847-00GE have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Avnet America and EBV Elektronik have stock available or on a lead time for ACPL-847-00GE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ACPL-847-00GE often in real-time on the comparison pages.
What if I can't find stock of ACPL-847-00GE?
You can fill out our help required form which you can use to request a quote for ACPL-847-00GE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.