Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Channels | 2 Channel, 2Channels |
---|---|
Optocoupler Case Style | Surface Mount DIP |
No. of Pins | 8Pins |
Forward Current If Max | 50mA |
Isolation Voltage | 5kV |
CTR Min | 200% |
Collector Emitter Voltage V(br)ceo | 70V |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Approval Bodies | CSA DIN EN IEC |
Current If CTR | 5mA |
Current Transfer Ratio Max | 400% |
Current Transfer Ratio Min | 200% |
Fall Time tf | 3µs |
Input Current | 20mA |
Operating Temperature Max | 100°C |
Operating Temperature Min | -30°C |
Operating Temperature Range | -30°C to +100°C |
Optocoupler Output Type | Phototransistor |
Output Current | 30mA |
Output Voltage | 70V |
Rise Time | 4µs |
Optocoupler DC-IN 2-CH Transistor DC-OUT 8-Pin PDIP SMD Tube | EBV Elektronik |
Transistor Output Optocoupler, Full Pitch, 2, 5 Kv, 200 %, 50 Ma, Surface Mount Dip, 8 Rohs Compliant: Yes |Broadcom ACPL-827-30CE | Newark Electronics |
OPTOCOUPLER, SMD, 2X, TRANSISTOR O/P | Farnell |
Where can I find additional details, specifications and documents for a ACPL-827-30CE?
Additional datasheets, footprints and schematics for ACPL-827-30CE are listed on our Part Details page. You can also find images and similar parts to ACPL-827-30CE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ACPL-827-30CE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ACPL-827-30CE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ACPL-827-30CE fall under?
The ACPL-827-30CE is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to ACPL-827-30CE when available in the Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ACPL-827-30CE you can contact the distributor directly for product support, shipping queries etc.
Is the ACPL-827-30CE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ACPL-827-30CE have stock available?
Authorised distributors including EBV Elektronik, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for ACPL-827-30CE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ACPL-827-30CE often in real-time on the comparison pages.
What if I can't find stock of ACPL-827-30CE?
You can fill out our help required form which you can use to request a quote for ACPL-827-30CE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.