ACPL-217-56CE Optoelectronics, LEDs & Displays by Broadcom

OPTOCOUPLER TRANSISTOR 3KV SSOP-4

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.19

Distributor Stock
Logo for Farnell
Farnell
from US$0.24
11,180
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.19
48,000
in stock
Buy Now
Logo for RS
RS
from US$0.23
26,020
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.32
11,180
in stock
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
564,000
in stock
Buy Now
Logo for element14
element14
from US$0.22
-
Buy Now

Specifications

No. of Channels 1 Channel, 1Channels
Optocoupler Case Style SSOP
No. of Pins 4Pins
Forward Current If Max 50mA
Isolation Voltage 3kV
CTR Min 200%
Collector Emitter Voltage V(br)ceo 80V
Product Range -
SVHC No SVHC (12-Jan-2017)

Alternative Descriptions

Optocoupler DC-IN 1-CH Transistor DC-OUT 4-Pin SO T/R | Avnet America
Phototx Coupler Single, LF+T/R+VDE | RS
Optocoupler, Transistor O/P Vde | Newark Electronics
OPTOCOUPLER, TRANSISTOR O/P VDE | Farnell
OPTOCOUPLER, TRANSISTOR, 3KV, SSOP-4 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ACPL-217-56CE?

Additional datasheets, footprints and schematics for ACPL-217-56CE are listed on our Part Details page. You can also find images and similar parts to ACPL-217-56CE on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ACPL-217-56CE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ACPL-217-56CE price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ACPL-217-56CE fall under?

The ACPL-217-56CE is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.

Can I view similar or alternative parts?

You can view similar parts to ACPL-217-56CE when available in the Optocouplers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ACPL-217-56CE you can contact the distributor directly for product support, shipping queries etc.

Is the ACPL-217-56CE RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ACPL-217-56CE have stock available?

Authorised distributors including Avnet America, RS, Newark Electronics, Farnell and EBV Elektronik have stock available or on a lead time for ACPL-217-56CE.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ACPL-217-56CE often in real-time on the comparison pages.

What if I can't find stock of ACPL-217-56CE?

You can fill out our help required form which you can use to request a quote for ACPL-217-56CE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay