Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.16
No. of Channels | 1 Channel |
---|---|
Optocoupler Case Style | SOIC |
No. of Pins | 4Pins |
Forward Current If Max | 50mA |
Isolation Voltage | 3.75kV |
CTR Min | 300% |
Collector Emitter Voltage V(br)ceo | 80V |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Optocoupler,ACPL-217-50DE | RS |
OPTOCOUPLER, TRANSISTOR, 3.75KV, SOIC-4 | element14 |
Optocoupler, Transistor, 3Kv, Soic-4 | Newark Electronics |
Optocoupler DC-IN 1-CH Transistor DC-OUT 4-Pin SO T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a ACPL-217-50DE?
Additional datasheets, footprints and schematics for ACPL-217-50DE are listed on our Part Details page. You can also find images and similar parts to ACPL-217-50DE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ACPL-217-50DE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ACPL-217-50DE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ACPL-217-50DE fall under?
The ACPL-217-50DE is listed under Broadcom Parts.
Can I view similar or alternative parts?
You can view similar parts to ACPL-217-50DE when available in the Broadcom Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ACPL-217-50DE you can contact the distributor directly for product support, shipping queries etc.
Is the ACPL-217-50DE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ACPL-217-50DE have stock available?
Authorised distributors including RS, element14, Farnell, Newark Electronics and EBV Elektronik have stock available or on a lead time for ACPL-217-50DE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ACPL-217-50DE often in real-time on the comparison pages.
What if I can't find stock of ACPL-217-50DE?
You can fill out our help required form which you can use to request a quote for ACPL-217-50DE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.