Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.93
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.12
|
1,178
in stock
|
Buy Now | |
Avnet America
from US$1.93
|
13,500
in stock
|
Buy Now | |
element14
from US$2.55
|
3,137
in stock
|
Buy Now | |
Farnell
from US$2.51
|
3,137
in stock
|
Buy Now | |
Newark Electronics
from US$2.53
|
412
in stock
|
Buy Now | |
Micros
from US$2.64
|
44
in stock
|
Buy Now | |
EBV Elektronik
-
|
39,000
in stock
|
Buy Now |
No. of Channels | 2 Channel, 2Channels |
---|---|
Isolation Voltage | 3.75kV |
Data Rate | 10Mbaud |
Optocoupler Case Style | SOIC |
No. of Pins | 8Pins |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Input Current | 6mA |
Optocoupler Output Type | CMOS |
Output Voltage | 6V |
Optocoupler Logic-Out Totem-Pole DC-IN 2-CH 8-Pin SO T/R | Avnet America |
OPTOCOUPLER, CMOS, 2-CH, 3.75KV | element14 |
Optocoupler (10MBd), T/R, LF | RS |
Optocoupler, Digital, 3.75Kv, Soic-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a ACPL-064L-500E?
Additional datasheets, footprints and schematics for ACPL-064L-500E are listed on our Part Details page. You can also find images and similar parts to ACPL-064L-500E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ACPL-064L-500E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ACPL-064L-500E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ACPL-064L-500E fall under?
The ACPL-064L-500E is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to ACPL-064L-500E when available in the Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ACPL-064L-500E you can contact the distributor directly for product support, shipping queries etc.
Is the ACPL-064L-500E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ACPL-064L-500E have stock available?
Authorised distributors including Avnet America, element14, Farnell, RS and Newark Electronics have stock available or on a lead time for ACPL-064L-500E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ACPL-064L-500E often in real-time on the comparison pages.
What if I can't find stock of ACPL-064L-500E?
You can fill out our help required form which you can use to request a quote for ACPL-064L-500E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.