Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Meter Side Connector | BNC Plug |
---|---|
Probe Side Connector | Flexible Cord Probe |
Current Range Max | 1kA |
Current Range Min | 100mA |
For Use With | Multimeters Oscilloscopes & Recorders/Data Loggers |
Product Range | - |
Accuracy % | 1% |
Test Probe Functions | Current |
Test Probe Type | Clamp |
Where can I find additional details, specifications and documents for a ACP1005/4?
Additional datasheets, footprints and schematics for ACP1005/4 are listed on our Part Details page. You can also find images and similar parts to ACP1005/4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ACP1005/4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ACP1005/4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ACP1005/4 fall under?
The ACP1005/4 is listed under Test & Measurement > Test Leads & Test Probes > Current / Clamp Test Probes.
Can I view similar or alternative parts?
You can view similar parts to ACP1005/4 when available in the Current / Clamp Test Probes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ACP1005/4 you can contact the distributor directly for product support, shipping queries etc.
Is the ACP1005/4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ACP1005/4 have stock available?
There is no stock from authorised distributors for ACP1005/4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ACP1005/4 often in real-time on the comparison pages.
What if I can't find stock of ACP1005/4?
You can fill out our help required form which you can use to request a quote for ACP1005/4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.