No. of Channels | 1 Channel, 1Channels |
---|---|
Isolation Voltage | 5kV |
Data Rate | 10Mbaud |
Optocoupler Case Style | DIP |
No. of Pins | 10Pins |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Input Current | 16mA |
Optocoupler Output Type | Transistor |
Output Voltage | 350mV |
10MBd Digital Optocoupler, TTL, DIP10 | RS |
Optocoupler Logic-Out Open Collector DC-IN 1-CH 10-Pin DIP Tube | Avnet America |
Where can I find additional details, specifications and documents for a ACNV260E-000E?
Additional datasheets, footprints and schematics for ACNV260E-000E are listed on our Part Details page. You can also find images and similar parts to ACNV260E-000E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ACNV260E-000E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ACNV260E-000E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ACNV260E-000E fall under?
The ACNV260E-000E is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to ACNV260E-000E when available in the Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ACNV260E-000E you can contact the distributor directly for product support, shipping queries etc.
Is the ACNV260E-000E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ACNV260E-000E have stock available?
Authorised distributors including RS and Avnet America have stock available or on a lead time for ACNV260E-000E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ACNV260E-000E often in real-time on the comparison pages.
What if I can't find stock of ACNV260E-000E?
You can fill out our help required form which you can use to request a quote for ACNV260E-000E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.