Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Channels | 1 Channel, 1Channels |
---|---|
Isolation Voltage | 7.5kV |
Data Rate | 10Mbaud |
Optocoupler Case Style | DIP |
No. of Pins | 10Pins |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Input Current | 16mA |
Optocoupler Output Type | Transistor |
Output Voltage | 350mV |
Optocoupler Logic-Out Open Collector DC-IN 1-CH 10-Pin DIP SMD Tube | EBV Elektronik |
Where can I find additional details, specifications and documents for a ACNV2601-300E?
Additional datasheets, footprints and schematics for ACNV2601-300E are listed on our Part Details page. You can also find images and similar parts to ACNV2601-300E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ACNV2601-300E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ACNV2601-300E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ACNV2601-300E fall under?
The ACNV2601-300E is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to ACNV2601-300E when available in the Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ACNV2601-300E you can contact the distributor directly for product support, shipping queries etc.
Is the ACNV2601-300E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ACNV2601-300E have stock available?
Authorised distributors including EBV Elektronik, Avnet America, Farnell and Avnet Silica have stock available or on a lead time for ACNV2601-300E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ACNV2601-300E often in real-time on the comparison pages.
What if I can't find stock of ACNV2601-300E?
You can fill out our help required form which you can use to request a quote for ACNV2601-300E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.