ACM3P-4-AC1-G-C Industrial Automation & Control Gear by Murata

AMMETER 3-PH 9.2MM 0A TO 100A 264VAC

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$70.10

Distributor Stock
Logo for RS
RS
from US$119.36
6
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$90.53
9
in stock
Buy Now
Logo for element14
element14
from US$97.47
9
in stock
Buy Now
Logo for Farnell
Farnell
from US$94.64
9
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$75.44
-
Buy Now
Logo for Sager
Sager
from US$70.10
-
Buy Now

Specifications

No. of Digits / Alpha 4
Meter Function AC Current
Meter Range 0A to 100A
Digit Height 9.2mm
Panel Cutout Height 27.18mm
Panel Cutout Width 41.3mm
Supply Voltage Min 85VAC

Alternative Descriptions

Ammeter, 3-Ph, 9.2Mm, 0A To 100A, 264Vac | Newark Electronics
AMMETER, 3-PH, 9.2MM, 0A TO 100A, 264VAC | element14
Ammeter 100A, 85-264Vac Supply,Green LED | RS
3-PHASE, 100A AMMETER, GRN LED | Avnet America
Digital Panel Meters AC POWR METER-100A POWR FACTR | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ACM3P-4-AC1-G-C?

Additional datasheets, footprints and schematics for ACM3P-4-AC1-G-C are listed on our Part Details page. You can also find images and similar parts to ACM3P-4-AC1-G-C on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ACM3P-4-AC1-G-C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ACM3P-4-AC1-G-C price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ACM3P-4-AC1-G-C fall under?

The ACM3P-4-AC1-G-C is listed under Electrical & Lighting > Industrial Automation & Control Gear > Panel Meters & Instrumentation.

Can I view similar or alternative parts?

You can view similar parts to ACM3P-4-AC1-G-C when available in the Panel Meters & Instrumentation range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ACM3P-4-AC1-G-C you can contact the distributor directly for product support, shipping queries etc.

Is the ACM3P-4-AC1-G-C RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ACM3P-4-AC1-G-C have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet America have stock available or on a lead time for ACM3P-4-AC1-G-C.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ACM3P-4-AC1-G-C often in real-time on the comparison pages.

What if I can't find stock of ACM3P-4-AC1-G-C?

You can fill out our help required form which you can use to request a quote for ACM3P-4-AC1-G-C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay