Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$53.61
Distributor | Stock | ||
---|---|---|---|
RS
from US$87.77
|
No stock
|
Buy Now | |
Newark Electronics
from US$57.70
|
30
in stock
|
Buy Now | |
element14
from US$71.16
|
30
in stock
|
Buy Now | |
Sager
from US$53.61
|
30
in stock
|
Buy Now | |
Farnell
from US$60.94
|
30
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$72.83
|
11
in stock
|
Buy Now | |
Future Electronics
from US$64.04
|
-
|
Buy Now | |
Avnet America
from US$80.48
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
No. of Digits / Alpha | 4 |
---|---|
Meter Function | AC Current / AC Voltage / Frequency / Power |
Meter Range | 0A to 100A 85V to 264V 47Hz to 63Hz 0kW to 26.4kW |
Digit Height | 9.14mm |
Panel Cutout Height | 22.1mm |
Panel Cutout Width | 36.22mm |
Supply Voltage Min | 85VAC |
Supply Voltage Max | 264VAC |
Operating Temperature Min | 0°C |
Operating Temperature Max | 60°C |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Input Current Range | 0A to 100A |
Operating Temperature Range | 0°C to +60°C |
Power Consumption | 250mW |
Supply Voltage Range | 85V AC to 264V AC |
Power Meter | Newark Electronics |
Digital Panel Meters AC POWR METER-100A FREQUENCY | Sager |
Meter: network parameters | Transfer Multisort Elektronik |
AC Power Frequency Meter, 100A | RS |
ACM20 Series 4 Digit 0.36 Red LED 100 A Frequency Reading AC Power Meter" | Future Electronics |
Four-Function AC Power Meters 4-Pin | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Digits / Alpha | 4 |
---|---|
Meter Function | AC Current / AC Voltage / Frequency / Power |
Meter Range | 0A to 100A / 85V to 264V / 47Hz to 63Hz / 0W to 26.4kW |
Digit Height | 9.14mm |
Panel Cutout Height | 22.1mm |
Where can I find additional details, specifications and documents for a ACM20-4-AC1-R-F-C?
Additional datasheets, footprints and schematics for ACM20-4-AC1-R-F-C are listed on our Part Details page. You can also find images and similar parts to ACM20-4-AC1-R-F-C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ACM20-4-AC1-R-F-C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ACM20-4-AC1-R-F-C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ACM20-4-AC1-R-F-C fall under?
The ACM20-4-AC1-R-F-C is listed under Electrical & Lighting > Industrial Automation & Control Gear > Panel Meters & Instrumentation.
Can I view similar or alternative parts?
You can view similar parts to ACM20-4-AC1-R-F-C when available in the Panel Meters & Instrumentation range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ACM20-4-AC1-R-F-C you can contact the distributor directly for product support, shipping queries etc.
Is the ACM20-4-AC1-R-F-C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ACM20-4-AC1-R-F-C have stock available?
Authorised distributors including Newark Electronics, element14, Sager, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for ACM20-4-AC1-R-F-C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ACM20-4-AC1-R-F-C often in real-time on the comparison pages.
What if I can't find stock of ACM20-4-AC1-R-F-C?
You can fill out our help required form which you can use to request a quote for ACM20-4-AC1-R-F-C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.