ACM06US09 Power Supplies by Unknown

WALL MOUNT ADAPTOR AC-DC 9V 0.6A 6W

Status: Unknown
Series: ACM06 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$9.43

Distributor Stock
Logo for RS
RS
from US$10.85
1
in stock
Buy Now
Logo for element14
element14
from US$9.50
18
in stock
Buy Now
Logo for Farnell
Farnell
from US$9.43
18
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$10.40
15
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$9.61
-
Buy Now
Logo for RS Americas
RS Americas
from US$11.66
-
Buy Now
Logo for TRC Electronics
TRC Electronics
from US$11.10
-
Buy Now
Logo for Distrelec
Distrelec
from US$12.74
-
Buy Now

Specifications

No. of Outputs 1 Output
Output Power Max 6W
Output Voltage - Output 1 9V
Output Current - Output 1 600mA
Output Voltage - Output 2 -
Output Current - Output 2 -
Output Connector Barrel Plug Center Positive 2.5mm x 5.5mm x 11mm
Output Voltage - Output 3 -
Output Current - Output 3 -
Power Supply Output Type Fixed
Input Voltage VAC 90V AC to 264V AC
Product Range ACM06 Series
Plug Type Mains Plug Sold Separately
SVHC No SVHC (15-Jan-2018)
Input Voltage AC Max 264V
Input Voltage AC Min 90V


ACM06US09 Power Supplies by XP Power

WALL MOUNT ADAPTOR, AC-DC, 9V, 0.6A, 6W

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Power Supply Approvals ITE & Medical
No. of Outputs 1 Output
Output Power Max 6W
Output Voltage - Output 1 9V
Output Current - Output 1 600mA
RoHS Compliant Yes

Alternative Descriptions

Power supply: switched-mode | Transfer Multisort Elektronik
Power Adapter Plug Body 9V 5.4W | RS
Wall Mount Adaptor, Ac-Dc, 9V, 0.6A, 6W | Newark Electronics
Power Supply, AC-DC, Wall Mount, Adapter,6W, 9V@600mA90-264V In, ACM06 Series | XP Power ACM06US09 | RS Americas
9V Wall Plug-In Adaptor, Medical & ITE Certifications, Interchangeable AC Plug | TRC Electronics
XP Power ITE and Medical Plug-In Power Supply with Interchangeable Adapter ACM06 264V 200mA 6W 2.5 x 5.5 mm Barrel Plug | Distrelec

Frequently Asked Questions

Where can I find additional details, specifications and documents for a ACM06US09?

Additional datasheets, footprints and schematics for ACM06US09 are listed on our Part Details page. You can also find images and similar parts to ACM06US09 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ACM06US09 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ACM06US09 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ACM06US09 fall under?

The ACM06US09 is listed under Power & Line Protection > Power Supplies > AC / DC Converters.

Can I view similar or alternative parts?

You can view similar parts to ACM06US09 when available in the AC / DC Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ACM06US09 you can contact the distributor directly for product support, shipping queries etc.

Is the ACM06US09 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ACM06US09 have stock available?

Authorised distributors including element14, Farnell, Transfer Multisort Elektronik, RS and Newark Electronics have stock available or on a lead time for ACM06US09.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ACM06US09 often in real-time on the comparison pages.

What if I can't find stock of ACM06US09?

You can fill out our help required form which you can use to request a quote for ACM06US09 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay