Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$150.52
Distributor | Stock | ||
---|---|---|---|
RS
from US$160.86
|
5
in stock
|
Buy Now | |
Distrelec
from US$160.33
|
5
in stock
|
Buy Now | |
Microchip Technology
from US$150.52
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$156.54
|
-
|
Buy Now | |
Future Electronics
from US$158.05
|
-
|
Buy Now | |
Avnet America
from US$150.52
|
-
|
Buy Now | |
RS Americas
from US$170.80
|
-
|
Buy Now | |
element14
from US$158.47
|
-
|
Buy Now | |
Richardson RFPD
from US$164.03
|
-
|
Buy Now | |
Farnell
from US$151.01
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Accessory Type | Power Supply |
---|---|
For Use With | MPLAB-ICE 4000 and PM3 Programmer |
Features | 3.3V @ 5A 5V @ 0.75A with DIN Connector |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
3/5V Power Supply for MPLAB ICE 4000/PM3 | RS |
Microchip Power Supply for MPLAB PM3 Programmer and Debugger, 3.3V, 5A | Distrelec |
3V/5V Power Supply for MPLAB PM3 | Microchip Technology |
Power Supply, Ice4000, Dv007004, Din Connector | Newark Electronics |
Power Supply for MPLAB« ICE 4000, MPLAB« PM3 | Future Electronics |
Power Supply for MPLAB ICE 4000 Modular In-Circuit Emulator | Avnet America |
Emulator - Debugger AccessoriesPower Supply for MPLAB ICE 4000, MPLAB PM3 | Microchip Technology Inc. ACICE0401 | RS Americas |
POWER SUPPLY, FOR ICE4000, DV007004 | element14 |
M2M ACCESSORY | Richardson RFPD |
Where can I find additional details, specifications and documents for a ACICE0401?
Additional datasheets, footprints and schematics for ACICE0401 are listed on our Part Details page. You can also find images and similar parts to ACICE0401 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ACICE0401 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ACICE0401 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ACICE0401 fall under?
The ACICE0401 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Debuggers Emulators JTAG Tools & Accessories.
Can I view similar or alternative parts?
You can view similar parts to ACICE0401 when available in the Debuggers Emulators JTAG Tools & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ACICE0401 you can contact the distributor directly for product support, shipping queries etc.
Is the ACICE0401 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ACICE0401 have stock available?
Authorised distributors including RS, Distrelec, Microchip Technology, Newark Electronics and Future Electronics have stock available or on a lead time for ACICE0401.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ACICE0401 often in real-time on the comparison pages.
What if I can't find stock of ACICE0401?
You can fill out our help required form which you can use to request a quote for ACICE0401 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.