Status: | Unknown |
---|---|
Series: | ACH Series |
RoHS: | Unknown |
Product Range | ACH Series |
---|---|
Gender | Plug |
No. of Positions | 5Ways |
Pitch Spacing | 1.2mm |
For Use With | - |
SVHC | No SVHC (27-Jun-2018) |
PLUG HOUSING, 5POS, PBT, NATURAL | element14 |
ACH,Housing, 5 way | RS |
Plug Housing, 5Pos, Pbt, Natural | Newark Electronics |
Where can I find additional details, specifications and documents for a ACHR-05V-A-S?
Additional datasheets, footprints and schematics for ACHR-05V-A-S are listed on our Part Details page. You can also find images and similar parts to ACHR-05V-A-S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ACHR-05V-A-S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ACHR-05V-A-S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ACHR-05V-A-S fall under?
The ACHR-05V-A-S is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to ACHR-05V-A-S when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ACHR-05V-A-S you can contact the distributor directly for product support, shipping queries etc.
Is the ACHR-05V-A-S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ACHR-05V-A-S have stock available?
Authorised distributors including element14, Farnell, Chip One Stop, RS and Newark Electronics have stock available or on a lead time for ACHR-05V-A-S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ACHR-05V-A-S often in real-time on the comparison pages.
What if I can't find stock of ACHR-05V-A-S?
You can fill out our help required form which you can use to request a quote for ACHR-05V-A-S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.