Status: | Unknown |
---|---|
Series: | ACH Series |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.22
|
260
in stock
|
Buy Now | |
Chip One Stop
from US$0.13
|
1,080
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
800
in stock
|
Buy Now | |
element14
from US$0.08
|
800
in stock
|
Buy Now | |
Farnell
from US$0.08
|
800
in stock
|
Buy Now | |
Future Electronics
from US$0.07
|
-
|
Buy Now | |
TTI Europe
from US$0.07
|
-
|
Buy Now |
Pitch Spacing | 1.2mm |
---|---|
No. of Contacts | 4Contacts |
Gender | Receptacle |
Product Range | ACH Series |
Contact Termination Type | - |
No. of Rows | 1Rows |
Contact Plating | - |
Contact Material | - |
SVHC | No SVHC (27-Jun-2018) |
Wire-To-Board Connector, Ach Series, Receptacle, 4, 1.2 Mm Rohs Compliant: Yes |Jst (Japan Solderless Terminals) ACHR-04V-A-S | Newark Electronics |
CONNECTOR, RCPT, 4POS, 1ROW, 1.2MM | element14 |
ACH,Housing, 4 way | RS |
ACH Series 4 Position 1.2 mm Pitch Side Feed Through Housing Connector | Future Electronics |
PITCH 1.2MM,2A,50V,AWG#32-28 | TTI Europe |
Where can I find additional details, specifications and documents for a ACHR-04V-A-S?
Additional datasheets, footprints and schematics for ACHR-04V-A-S are listed on our Part Details page. You can also find images and similar parts to ACHR-04V-A-S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ACHR-04V-A-S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ACHR-04V-A-S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ACHR-04V-A-S fall under?
The ACHR-04V-A-S is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to ACHR-04V-A-S when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ACHR-04V-A-S you can contact the distributor directly for product support, shipping queries etc.
Is the ACHR-04V-A-S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ACHR-04V-A-S have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for ACHR-04V-A-S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ACHR-04V-A-S often in real-time on the comparison pages.
What if I can't find stock of ACHR-04V-A-S?
You can fill out our help required form which you can use to request a quote for ACHR-04V-A-S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.